Alpha Wire 2461C SL001 Audio Cable
2 Conductor Multi-Conductor Cable Slate 22 AWG Foil 1000.0' (304.8m)
Multiconductor Unshielded Cable, Control, 2, 22 AWG, 7 x 0.255mm, 1000 ft, 304.8 m RoHS Compliant: Yes
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 1000ft, 2461C SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2461C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.136 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
PVC Jacket Foil Shielded Multiconductor, 300 V, Slate Color Jacket
UL2092, 2093, 2094, UL Type CM, CSA PCC FT4
Conductor: Stranded tinned copper. Insulation: Color coded polyethylene 0.016". Shield: Aluminum/polyester tape (100% coverage). Jacket: Gray polyvinylchloride. Operating Temperature Range: +60°C.
Foil faced outward shield, stranded tinned copper drain wire.
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Control and Instrumentation Cables | Control and Instrumentation Cables |
| Product Number | 1265135 | 2461CSL001-ND | 2461C SL001 | 69H8882 | ALP2461C-SL001 | 70139664 |
| Product Name | Audio Cable | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Multiconductor Unshielded Cable, Control, 2, 22 Awg, 7 X 0.255Mm, 1000 Ft, 304.8 M Rohs Compliant Alpha Wire | Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 2 Conductor - Gray - 300V - 1000ft - Alpha 2461C SL001 | Cable, 2 cond; 22 AWG; Strnd TC; Shielded; PVC jkt ;300 V; 1000 Ft.; UL, CSA |
| Application | Audio | Instrumentation and Control | ||||
| Cable Shielding | F/utp | Foil | Foil | Foil | ||
| Cable Length | 100 ft (305 dm) | |||||
| Rated Temperature | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 80 C (-4 to 176 F) | ||
| Product Category | Cable |