Alpha Wire Multiple Conductor Cables 2461C BK001

Description
2 Conductor Multi-Conductor Cable Black 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Black 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2461CBK001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2461CBK001-ND
Multiple Conductor Cables 2461CBK001-ND
2 Conductor Multi-Conductor Cable Black 22 AWG Foil 1000.0' (304.8m)

2 Conductor Multi-Conductor Cable Black 22 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 2461C BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
2461C BK001
Multi-Conductor & Paired Cables 2461C BK001
2461C BLACK 1000 FT

2461C BLACK 1000 FT

Buy Now
Control Cable - 2776032 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
2776032
Control Cable 2776032
Alpha Wire 2461C BK001 Control Cable

Alpha Wire 2461C BK001 Control Cable

Supplier's Site
Ae C&c / 1000 Ft Alpha Wire - 90R3637 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 1000 Ft Alpha Wire
90R3637
Ae C&c / 1000 Ft Alpha Wire 90R3637
AE C&C / 1000 FT

AE C&C / 1000 FT

Supplier's Site
Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 2 Conductor - Black - 300V - 1000ft - Alpha 2461C BK001 - ALP2461C-BK001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 2 Conductor - Black - 300V - 1000ft - Alpha 2461C BK001
ALP2461C-BK001
Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 2 Conductor - Black - 300V - 1000ft - Alpha 2461C BK001 ALP2461C-BK001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, PVC jacket, 300V, Black, 1000ft, 2461C BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2461C BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.136 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, PVC jacket, 300V, Black, 1000ft, 2461C BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2461C BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.136 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 2461CBK001-ND 2461C BK001 2776032 90R3637 ALP2461C-BK001
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Control Cable Ae C&c / 1000 Ft Alpha Wire Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 2 Conductor - Black - 300V - 1000ft - Alpha 2461C BK001
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male to Male cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details