Alpha Wire Multiple Conductor Cables 2442C SL022

Description
2 Conductor Multi-Conductor Cable Slate 14 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Slate 14 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2442CSL022-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2442CSL022-ND
Multiple Conductor Cables 2442CSL022-ND
2 Conductor Multi-Conductor Cable Slate 14 AWG Foil 500.0' (152.4m)

2 Conductor Multi-Conductor Cable Slate 14 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 2442C SL022 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
2442C SL022
Multi-Conductor & Paired Cables 2442C SL022
2442C SLATE BOX 500FT

2442C SLATE BOX 500FT

Buy Now
Shielded Multiconductor Cable, 2 Conductor, 14Awg, 500Ft, 300V; Cable Shielding Alpha Wire - 28B6591 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 14Awg, 500Ft, 300V; Cable Shielding Alpha Wire
28B6591
Shielded Multiconductor Cable, 2 Conductor, 14Awg, 500Ft, 300V; Cable Shielding Alpha Wire 28B6591
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 14AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 14AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 2442CSL022-ND 2442C SL022 28B6591
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 2 Conductor, 14Awg, 500Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data