Alpha Wire Control Cable 2442C SL005

Description
Alpha Wire 2442C SL005 Control Cable
Request a Quote Datasheet
Description
Alpha Wire 2442C SL005 Control Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Cable - 2776023 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
2776023
Control Cable 2776023
Alpha Wire 2442C SL005 Control Cable

Alpha Wire 2442C SL005 Control Cable

Supplier's Site
Multi-Conductor & Paired Cables - 2442C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
2442C SL005
Multi-Conductor & Paired Cables 2442C SL005
2442C SLATE 100 FT

2442C SLATE 100 FT

Buy Now
Multiple Conductor Cables - A2442CSL-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A2442CSL-100-ND
Multiple Conductor Cables A2442CSL-100-ND
2 Conductor Multi-Conductor Cable Slate 14 AWG Foil 100.0' (30.5m)

2 Conductor Multi-Conductor Cable Slate 14 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Shielded Multiconductor Cable, 2 Conductor, 14Awg, 100Ft, 150V; Cable Shielding Alpha Wire - 92F9246 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 14Awg, 100Ft, 150V; Cable Shielding Alpha Wire
92F9246
Shielded Multiconductor Cable, 2 Conductor, 14Awg, 100Ft, 150V; Cable Shielding Alpha Wire 92F9246
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 14AWG, 100FT, 150V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 14AWG, 100FT, 150V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Foil Shield - 14 AWG 2 Conductor - Gray - 150V - 100ft - Alpha 2442C SL005 - ALP2442C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Shield - 14 AWG 2 Conductor - Gray - 150V - 100ft - Alpha 2442C SL005
ALP2442C-SL005
Alpha Essentials Multi-Conductor Cable - Foil Shield - 14 AWG 2 Conductor - Gray - 150V - 100ft - Alpha 2442C SL005 ALP2442C-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polyethylene insulation, PVC jacket, 150V, Gray, 100ft, 2442C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2442C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.292 VOLTAGE : 150V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polyethylene insulation, PVC jacket, 150V, Gray, 100ft, 2442C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2442C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.292 VOLTAGE : 150V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 2776023 2442C SL005 A2442CSL-100-ND 92F9246 ALP2442C-SL005
Product Name Control Cable Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 2 Conductor, 14Awg, 100Ft, 150V; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Foil Shield - 14 AWG 2 Conductor - Gray - 150V - 100ft - Alpha 2442C SL005
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-0750-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NR700 - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details