2 Conductor Multi-Conductor Cable Slate 14 AWG Foil 1000.0' (304.8m)
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polyethylene insulation, PVC jacket, 150V, Gray, 1000ft, 2442C SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2442C SL001 AVAILABILITY : In Stock SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.292 VOLTAGE : 150V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 14AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conducto
| DigiKey | Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | 2442CSL001-ND | 2442C SL001 | ALP2442C-SL001 | 92F6823 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Alpha Essentials Multi-Conductor Cable - Foil Shield - 14 AWG 2 Conductor - Gray - 150V - 1000ft - Alpha 2442C SL001 | Shielded Multiconductor Cable, 2 Conductor, 14Awg, 1000Ft, 300V; Cable Shielding Alpha Wire |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyethylene | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Foil | Foil |