Alpha Wire Multi-Conductor & Paired Cables 2432C SL005

Description
2432C SLATE 100 FT
Request a Quote Datasheet
Description
2432C SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 2432C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
2432C SL005
Multi-Conductor & Paired Cables 2432C SL005
2432C SLATE 100 FT

2432C SLATE 100 FT

Buy Now
Multiple Conductor Cables - A2432CSL-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A2432CSL-100-ND
Multiple Conductor Cables A2432CSL-100-ND
2 Conductor Multi-Conductor Cable Slate 16 AWG Foil 100.0' (30.5m)

2 Conductor Multi-Conductor Cable Slate 16 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Shielded Multiconductor Cable, 2 Conductor, 16Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 02F9013 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 16Awg, 100Ft, 300V; Cable Shielding Alpha Wire
02F9013
Shielded Multiconductor Cable, 2 Conductor, 16Awg, 100Ft, 300V; Cable Shielding Alpha Wire 02F9013
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 16AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 16AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site
Alpha Essentials Multi-Conductor Cable - Foil Shield - 16 AWG 2 Conductor - Gray - 300V - 100ft - Alpha 2432C SL005 - ALP2432C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Shield - 16 AWG 2 Conductor - Gray - 300V - 100ft - Alpha 2432C SL005
ALP2432C-SL005
Alpha Essentials Multi-Conductor Cable - Foil Shield - 16 AWG 2 Conductor - Gray - 300V - 100ft - Alpha 2432C SL005 ALP2432C-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 100ft, 2432C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2432C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.226 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 100ft, 2432C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2432C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.226 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Cable, 2 cond; 16 AWG; Strnd TC; Shielded; PVC jkt ;300 V; 100 Ft.; UL, CSA - 70140403 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, 2 cond; 16 AWG; Strnd TC; Shielded; PVC jkt ;300 V; 100 Ft.; UL, CSA
70140403
Cable, 2 cond; 16 AWG; Strnd TC; Shielded; PVC jkt ;300 V; 100 Ft.; UL, CSA 70140403
PVC Jacket Foil Shielded Multiconductor Cable, 0.016 in. Insulation, 0.020 in. Jacket Thickness UL2092, 2093, 2094, UL Type CM, CSA PCC FT4 Conductor: Stranded tinned copper. Insulation: Color coded polyethylene 0.016". Shield: Aluminum/polyester tape (100% coverage). Jacket: Gray polyvinylchloride. Operating Temperature Range: +60°C. Foil faced outward shield, stranded tinned copper drain wire.

PVC Jacket Foil Shielded Multiconductor Cable, 0.016 in. Insulation, 0.020 in. Jacket Thickness
UL2092, 2093, 2094, UL Type CM, CSA PCC FT4
Conductor:
Stranded tinned copper. Insulation: Color coded polyethylene 0.016". Shield: Aluminum/polyester tape (100% coverage). Jacket: Gray polyvinylchloride. Operating Temperature Range: +60°C.
Foil faced outward shield, stranded tinned copper drain wire.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill Allied Electronics, Inc.
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Control and Instrumentation Cables
Product Number 2432C SL005 A2432CSL-100-ND 02F9013 ALP2432C-SL005 70140403
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 2 Conductor, 16Awg, 100Ft, 300V; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Foil Shield - 16 AWG 2 Conductor - Gray - 300V - 100ft - Alpha 2432C SL005 Cable, 2 cond; 16 AWG; Strnd TC; Shielded; PVC jkt ;300 V; 100 Ft.; UL, CSA
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC Polyvinyl Chloride
Cable Insulation Polyethylene Polyethylene
Cable Conductor Copper, Tinned Copper; Tinned copper Copper
Cable Shielding Foil Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details