Alpha Wire Multiple Conductor Cables 2422C SL001

Description
2 Conductor Multi-Conductor Cable Slate 18 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Slate 18 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - A2422CSL-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A2422CSL-1000-ND
Multiple Conductor Cables A2422CSL-1000-ND
2 Conductor Multi-Conductor Cable Slate 18 AWG Foil 1000.0' (304.8m)

2 Conductor Multi-Conductor Cable Slate 18 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
2422C SLATE 1000 FT - 2422C SL001 - Heilind Electronics, Inc.
Wilmington, MA, United States
2422C SLATE 1000 FT
2422C SL001
2422C SLATE 1000 FT 2422C SL001
2422C SLATE 1000 FT

2422C SLATE 1000 FT

Buy Now
Multi-Conductor & Paired Cables - 2422C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
2422C SL001
Multi-Conductor & Paired Cables 2422C SL001
2422C SLATE 1000 FT

2422C SLATE 1000 FT

Buy Now
Shielded Multiconductor Cable, 2 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Alpha Wire - 02F8172 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
02F8172
Shielded Multiconductor Cable, 2 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Alpha Wire 02F8172
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 18AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 18AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Foil Shield - 18 AWG 2 Conductor - Gray - 300V - 1000ft - Alpha 2422C SL001 - ALP2422C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Shield - 18 AWG 2 Conductor - Gray - 300V - 1000ft - Alpha 2422C SL001
ALP2422C-SL001
Alpha Essentials Multi-Conductor Cable - Foil Shield - 18 AWG 2 Conductor - Gray - 300V - 1000ft - Alpha 2422C SL001 ALP2422C-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 1000ft, 2422C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2422C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.202 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 1000ft, 2422C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2422C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.202 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Cable, 2 cond; 18 AWG; Strnd TC; Shielded; PVC jkt ;300 V; 1000 Ft.; UL, CSA - 70140399 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, 2 cond; 18 AWG; Strnd TC; Shielded; PVC jkt ;300 V; 1000 Ft.; UL, CSA
70140399
Cable, 2 cond; 18 AWG; Strnd TC; Shielded; PVC jkt ;300 V; 1000 Ft.; UL, CSA 70140399
PVC Jacket Foil Shielded Multiconductor Cable, 0.016 in. Insulation, 0.020 in. Jacket Thickness UL2092, 2093, 2094, UL Type CM, CSA PCC FT4 Conductor: Stranded tinned copper. Insulation: Color coded polyethylene 0.016". Shield: Aluminum/polyester tape (100% coverage). Jacket: Gray polyvinylchloride. Operating Temperature Range: +60°C. Foil faced outward shield, stranded tinned copper drain wire.

PVC Jacket Foil Shielded Multiconductor Cable, 0.016 in. Insulation, 0.020 in. Jacket Thickness
UL2092, 2093, 2094, UL Type CM, CSA PCC FT4
Conductor:
Stranded tinned copper. Insulation: Color coded polyethylene 0.016". Shield: Aluminum/polyester tape (100% coverage). Jacket: Gray polyvinylchloride. Operating Temperature Range: +60°C.
Foil faced outward shield, stranded tinned copper drain wire.

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill Allied Electronics, Inc.
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables Control and Instrumentation Cables
Product Number A2422CSL-1000-ND 2422C SL001 2422C SL001 02F8172 ALP2422C-SL001 70140399
Product Name Multiple Conductor Cables 2422C SLATE 1000 FT Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 2 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Foil Shield - 18 AWG 2 Conductor - Gray - 300V - 1000ft - Alpha 2422C SL001 Cable, 2 cond; 18 AWG; Strnd TC; Shielded; PVC jkt ;300 V; 1000 Ft.; UL, CSA
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC Polyvinyl Chloride
Cable Insulation Polyethylene Polyethylene
Cable Conductor Copper, Tinned Copper; Tinned copper Copper
Cable Shielding Foil Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Female HDMI With Screw Thread Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
View Details
Strainsert Cable - Be83554 - Strainsert
Specs
Cable Shielding Foil Braid; Foil w/ Overall Braided
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-3140/300-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details