Alpha Wire Multiple Conductor Cables 2421C SL022

Description
2 Conductor Multi-Conductor Cable Slate 18 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Slate 18 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2421CSL022-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2421CSL022-ND
Multiple Conductor Cables 2421CSL022-ND
2 Conductor Multi-Conductor Cable Slate 18 AWG Foil 500.0' (152.4m)

2 Conductor Multi-Conductor Cable Slate 18 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 2421C SL022 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
2421C SL022
Multi-Conductor & Paired Cables 2421C SL022
2421C SLATE BOX 500FT

2421C SLATE BOX 500FT

Buy Now
Shielded Multiconductor Cable, 2 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Alpha Wire - 03F1315 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Alpha Wire
03F1315
Shielded Multiconductor Cable, 2 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Alpha Wire 03F1315
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 18AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 18AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 2421CSL022-ND 2421C SL022 03F1315
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 2 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details