Alpha Wire Control Cable 2413C SL033

Description
Alpha Wire 2413C SL033 Control Cable
Request a Quote
Description
Alpha Wire 2413C SL033 Control Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Control Cable - 1681161 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
1681161
Control Cable 1681161
Alpha Wire 2413C SL033 Control Cable

Alpha Wire 2413C SL033 Control Cable

Supplier's Site
Alpha Essentials Multi-Conductor Cable - Foil Shield - 20 AWG 3 Conductor - Gray - 300V - 328 ft - Alpha 2413C SL033 - ALP2413C-SL033 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Shield - 20 AWG 3 Conductor - Gray - 300V - 328 ft - Alpha 2413C SL033
ALP2413C-SL033
Alpha Essentials Multi-Conductor Cable - Foil Shield - 20 AWG 3 Conductor - Gray - 300V - 328 ft - Alpha 2413C SL033 ALP2413C-SL033
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 328ft, 2413C SL033 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2413C SL033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.195 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 328ft, 2413C SL033


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2413C SL033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.195 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  RS Components, Ltd. Lapp Tannehill
Product Category Cable Assemblies Control and Instrumentation Cables
Product Number 1681161 ALP2413C-SL033
Product Name Control Cable Alpha Essentials Multi-Conductor Cable - Foil Shield - 20 AWG 3 Conductor - Gray - 300V - 328 ft - Alpha 2413C SL033
Cable Length 328 ft (1000 dm)
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
USB Cables - Q554-ND - DigiKey
Qualtek Electronics Corp.
Specs
Product Type Serial; USB
Cable Length 3.28 ft (10 dm)
View Details