Alpha Wire Multiple Conductor Cables 2404C SL033

Description
4 Conductor Multi-Conductor Cable Slate 22 AWG Foil 328.1' (100.0m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Slate 22 AWG Foil 328.1' (100.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2404CSL033-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2404CSL033-ND
Multiple Conductor Cables 2404CSL033-ND
4 Conductor Multi-Conductor Cable Slate 22 AWG Foil 328.1' (100.0m)

4 Conductor Multi-Conductor Cable Slate 22 AWG Foil 328.1' (100.0m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 2404C SL033 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
2404C SL033
Multi-Conductor & Paired Cables 2404C SL033
2404C SLATE 328 FT

2404C SLATE 328 FT

Buy Now
Ae C&c / 328 Ft Alpha Wire - 90R3619 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 328 Ft Alpha Wire
90R3619
Ae C&c / 328 Ft Alpha Wire 90R3619
AE C&C / 328 FT

AE C&C / 328 FT

Supplier's Site
Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 4 Conductor - Gray - 300V - 328 ft - Alpha 2404C SL033 - ALP2404C-SL033 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 4 Conductor - Gray - 300V - 328 ft - Alpha 2404C SL033
ALP2404C-SL033
Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 4 Conductor - Gray - 300V - 328 ft - Alpha 2404C SL033 ALP2404C-SL033
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 328ft, 2404C SL033 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2404C SL033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.194 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 328ft, 2404C SL033


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2404C SL033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.194 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 2404CSL033-ND 2404C SL033 90R3619 ALP2404C-SL033
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Ae C&c / 328 Ft Alpha Wire Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 4 Conductor - Gray - 300V - 328 ft - Alpha 2404C SL033
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - RG58 - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details