Alpha Wire Multiple Conductor Cables 2400C SL005

Description
2 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2400CSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2400CSL005-ND
Multiple Conductor Cables 2400CSL005-ND
2 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)

2 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 2400C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
2400C SL005
Multi-Conductor & Paired Cables 2400C SL005
2400C SLATE 100 FT

2400C SLATE 100 FT

Buy Now
Shielded Multiconductor Cable, 2 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 92F9240 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire
92F9240
Shielded Multiconductor Cable, 2 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire 92F9240
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site
Multiple Conductor Cables - 2400C SL005 - ODG (Origin Data Global)
Shenzhen, China
Multiple Conductor Cables
2400C SL005
Multiple Conductor Cables 2400C SL005
CABLE 2COND 24AWG SHLD 100'

CABLE 2COND 24AWG SHLD 100'

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 2 Conductor - Gray - 300V - 100ft - Alpha 2400C SL005 - ALP2400C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 2 Conductor - Gray - 300V - 100ft - Alpha 2400C SL005
ALP2400C-SL005
Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 2 Conductor - Gray - 300V - 100ft - Alpha 2400C SL005 ALP2400C-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 100ft, 2400C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2400C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.156 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 100ft, 2400C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2400C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.156 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global) Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 2400CSL005-ND 2400C SL005 92F9240 2400C SL005 ALP2400C-SL005
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 2 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire Multiple Conductor Cables Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 2 Conductor - Gray - 300V - 100ft - Alpha 2400C SL005
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data