2 Conductor Multi-Conductor Cable Slate 16 AWG Spiral 1000.0' (304.8m)
2260 SLATE 1000 FT 16AWG 2COND SPIRAL SHIELD
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Spiral Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 2260 SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2260 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Spiral JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.24 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 16AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conducto
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Multiconductor Cables | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | 2260 SL001 | 2260SL001-ND | 2260 SL001 | ALP2260-SL001 | 03F1310 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | 2260 SLATE 1000 FT 16AWG 2COND SPIRAL SHIELD | Alpha Essentials Multi-Conductor Cable - Spiral Shield - 16 AWG 2 Conductor - Gray - 300V - 1000ft - Alpha 2260 SL001 | Shielded Multiconductor Cable, 2 Conductor, 16Awg, 1000Ft, 300V; Cable Shielding Alpha Wire |
| Product Category | Cable | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | |||
| Cable Insulation | Polyvinyl Chloride | ||||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | |||
| Cable Shielding | Spiral | Spiral |