Alpha Wire Multi-Conductor & Paired Cables 2258/1 SL002

Description
2258/1 SLATE 500 FT
Request a Quote Datasheet
Description
2258/1 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 2258/1 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
2258/1 SL002
Multi-Conductor & Paired Cables 2258/1 SL002
2258/1 SLATE 500 FT

2258/1 SLATE 500 FT

Buy Now
Alpha Essentials Multi-Conductor Cable - Spiral Shield - 18 AWG 1 Conductor - Gray - 300V - 500ft - Alpha 2258/1 SL002 - ALP2258/1-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Spiral Shield - 18 AWG 1 Conductor - Gray - 300V - 500ft - Alpha 2258/1 SL002
ALP2258/1-SL002
Alpha Essentials Multi-Conductor Cable - Spiral Shield - 18 AWG 1 Conductor - Gray - 300V - 500ft - Alpha 2258/1 SL002 ALP2258/1-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Spiral Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 2258/1 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2258/1 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Spiral JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.129 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Spiral Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 2258/1 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2258/1 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Spiral JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.129 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site
Shielded Multiconductor Cable, 1 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Alpha Wire - 04F3438 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 1 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Alpha Wire
04F3438
Shielded Multiconductor Cable, 1 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Alpha Wire 04F3438
SHIELDED MULTICONDUCTOR CABLE, 1 CONDUCTOR, 18AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:1Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 1 CONDUCTOR, 18AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:1Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 2258/1 SL002 ALP2258/1-SL002 04F3438
Product Name Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Spiral Shield - 18 AWG 1 Conductor - Gray - 300V - 500ft - Alpha 2258/1 SL002 Shielded Multiconductor Cable, 1 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Alpha Wire
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Spiral
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Light Blue PVC Single Wire - 55011590 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Wire Harnesses -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
View Details