Alpha Wire Multi-Conductor & Paired Cables 2256 SL005

Description
100' SPIRAL SHIELD CABLE
Request a Quote Datasheet
Description
100' SPIRAL SHIELD CABLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 2256 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
2256 SL005
Multi-Conductor & Paired Cables 2256 SL005
100' SPIRAL SHIELD CABLE

100' SPIRAL SHIELD CABLE

Buy Now
Multiple Conductor Cables - 2256SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2256SL005-ND
Multiple Conductor Cables 2256SL005-ND
2 Conductor Multi-Conductor Cable Slate 20 AWG Spiral 100.0' (30.5m)

2 Conductor Multi-Conductor Cable Slate 20 AWG Spiral 100.0' (30.5m)

Buy Now Datasheet
Alpha Essentials Multi-Conductor Cable - Spiral Shield - 20 AWG 2 Conductor - Gray - 300V - 100ft - Alpha 2256 SL005 - ALP2256-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Spiral Shield - 20 AWG 2 Conductor - Gray - 300V - 100ft - Alpha 2256 SL005
ALP2256-SL005
Alpha Essentials Multi-Conductor Cable - Spiral Shield - 20 AWG 2 Conductor - Gray - 300V - 100ft - Alpha 2256 SL005 ALP2256-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Spiral Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 2256 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2256 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Spiral JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.191 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Spiral Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 2256 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2256 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Spiral JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.191 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 27M2962 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire
27M2962
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire 27M2962
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 20AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:-RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 20AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 2256 SL005 2256SL005-ND ALP2256-SL005 27M2962
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Conductor Cable - Spiral Shield - 20 AWG 2 Conductor - Gray - 300V - 100ft - Alpha 2256 SL005 Shielded Multiconductor Cable, 2 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Spiral Spiral
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To DVI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Display port
View Details
Standard Cable Assemblies - Bx8SML-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/401-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers