Alpha Wire Multi-Conductor & Paired Cables 2256/6 SL005

Description
2256/6 SLATE 100 FT
Request a Quote Datasheet
Description
2256/6 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 2256/6 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
2256/6 SL005
Multi-Conductor & Paired Cables 2256/6 SL005
2256/6 SLATE 100 FT

2256/6 SLATE 100 FT

Buy Now
Multiple Conductor Cables - 2256/6SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2256/6SL005-ND
Multiple Conductor Cables 2256/6SL005-ND
6 Conductor Multi-Conductor Cable Slate 20 AWG Spiral 100.0' (30.5m)

6 Conductor Multi-Conductor Cable Slate 20 AWG Spiral 100.0' (30.5m)

Buy Now Datasheet
Shielded Multiconductor Cable, 6 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 04F3434 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 6 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire
04F3434
Shielded Multiconductor Cable, 6 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire 04F3434
SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 20AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:6Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 20AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:6Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Spiral Shield - 20 AWG 6 Conductor - Gray - 300V - 100ft - Alpha 2256/6 SL005 - ALP2256/6-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Spiral Shield - 20 AWG 6 Conductor - Gray - 300V - 100ft - Alpha 2256/6 SL005
ALP2256/6-SL005
Alpha Essentials Multi-Conductor Cable - Spiral Shield - 20 AWG 6 Conductor - Gray - 300V - 100ft - Alpha 2256/6 SL005 ALP2256/6-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Spiral Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 2256/6 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2256/6 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Spiral JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.264 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Spiral Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 2256/6 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2256/6 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Spiral JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.264 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number 2256/6 SL005 2256/6SL005-ND 04F3434 ALP2256/6-SL005
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 6 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Spiral Shield - 20 AWG 6 Conductor - Gray - 300V - 100ft - Alpha 2256/6 SL005
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Spiral Spiral
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male DIL 26 AWG Cable Assembly, 350mm, double-end, Latches - G125-MC12605L4-0350M - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - Q124-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 7.5 ft (22.86 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details