Alpha Wire Multiple Conductor Cables 2256/4 SL002

Description
4 Conductor Multi-Conductor Cable Slate 20 AWG Spiral 500.0' (152.4m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Slate 20 AWG Spiral 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2256/4SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2256/4SL002-ND
Multiple Conductor Cables 2256/4SL002-ND
4 Conductor Multi-Conductor Cable Slate 20 AWG Spiral 500.0' (152.4m)

4 Conductor Multi-Conductor Cable Slate 20 AWG Spiral 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 2256/4 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
2256/4 SL002
Multi-Conductor & Paired Cables 2256/4 SL002
2256/4 SLATE 500 FT

2256/4 SLATE 500 FT

Buy Now
Shielded Multiconductor Cable, 4 Conductor, 20Awg, 500Ft, 300V; Cable Shielding Alpha Wire - 04F3432 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 20Awg, 500Ft, 300V; Cable Shielding Alpha Wire
04F3432
Shielded Multiconductor Cable, 4 Conductor, 20Awg, 500Ft, 300V; Cable Shielding Alpha Wire 04F3432
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 20AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 20AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Spiral Shield - 20 AWG 4 Conductor - Gray - 300V - 500ft - Alpha 2256/4 SL002 - ALP2256/4-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Spiral Shield - 20 AWG 4 Conductor - Gray - 300V - 500ft - Alpha 2256/4 SL002
ALP2256/4-SL002
Alpha Essentials Multi-Conductor Cable - Spiral Shield - 20 AWG 4 Conductor - Gray - 300V - 500ft - Alpha 2256/4 SL002 ALP2256/4-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Spiral Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 2256/4 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2256/4 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Spiral JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.223 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Spiral Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 2256/4 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2256/4 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Spiral JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.223 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 2256/4SL002-ND 2256/4 SL002 04F3432 ALP2256/4-SL002
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 4 Conductor, 20Awg, 500Ft, 300V; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Spiral Shield - 20 AWG 4 Conductor - Gray - 300V - 500ft - Alpha 2256/4 SL002
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Spiral Spiral
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details