Alpha Wire Multi-Conductor & Paired Cables 2256/1 SL002

Description
2256/1 SLATE 500 FT
Request a Quote Datasheet
Description
2256/1 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 2256/1 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
2256/1 SL002
Multi-Conductor & Paired Cables 2256/1 SL002
2256/1 SLATE 500 FT

2256/1 SLATE 500 FT

Buy Now
Alpha Essentials Multi-Conductor Cable - Spiral Shield - 20 AWG 1 Conductor - Gray - 300V - 500ft - Alpha 2256/1 SL002 - ALP2256/1-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Spiral Shield - 20 AWG 1 Conductor - Gray - 300V - 500ft - Alpha 2256/1 SL002
ALP2256/1-SL002
Alpha Essentials Multi-Conductor Cable - Spiral Shield - 20 AWG 1 Conductor - Gray - 300V - 500ft - Alpha 2256/1 SL002 ALP2256/1-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Spiral Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 2256/1 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2256/1 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Spiral JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.119 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Spiral Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 2256/1 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2256/1 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Spiral JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.119 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site
Shielded Multiconductor Cable, 1 Conductor, 20Awg, 500Ft, 300V; Cable Shielding Alpha Wire - 02F7826 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 1 Conductor, 20Awg, 500Ft, 300V; Cable Shielding Alpha Wire
02F7826
Shielded Multiconductor Cable, 1 Conductor, 20Awg, 500Ft, 300V; Cable Shielding Alpha Wire 02F7826
SHIELDED MULTICONDUCTOR CABLE, 1 CONDUCTOR, 20AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:1Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 1 CONDUCTOR, 20AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:1Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 2256/1 SL002 ALP2256/1-SL002 02F7826
Product Name Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Spiral Shield - 20 AWG 1 Conductor - Gray - 300V - 500ft - Alpha 2256/1 SL002 Shielded Multiconductor Cable, 1 Conductor, 20Awg, 500Ft, 300V; Cable Shielding Alpha Wire
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Spiral
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details