Alpha Wire Multi-Conductor & Paired Cables 2254 SL002

Description
2254 SLATE 500 FT
Request a Quote Datasheet
Description
2254 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 2254 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
2254 SL002
Multi-Conductor & Paired Cables 2254 SL002
2254 SLATE 500 FT

2254 SLATE 500 FT

Buy Now
Multiple Conductor Cables - 2254SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2254SL002-ND
Multiple Conductor Cables 2254SL002-ND
2 Conductor Multi-Conductor Cable Slate 22 AWG Spiral 500.0' (152.4m)

2 Conductor Multi-Conductor Cable Slate 22 AWG Spiral 500.0' (152.4m)

Buy Now Datasheet
Shielded Multiconductor Cable, 2 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Alpha Wire - 02F7820 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Alpha Wire
02F7820
Shielded Multiconductor Cable, 2 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Alpha Wire 02F7820
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Spiral Shield - 22 AWG 2 Conductor - Gray - 300V - 500ft - Alpha 2254 SL002 - ALP2254-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Spiral Shield - 22 AWG 2 Conductor - Gray - 300V - 500ft - Alpha 2254 SL002
ALP2254-SL002
Alpha Essentials Multi-Conductor Cable - Spiral Shield - 22 AWG 2 Conductor - Gray - 300V - 500ft - Alpha 2254 SL002 ALP2254-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Spiral Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 2254 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2254 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Spiral JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.177 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Spiral Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 2254 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2254 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Spiral JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.177 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number 2254 SL002 2254SL002-ND 02F7820 ALP2254-SL002
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 2 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Spiral Shield - 22 AWG 2 Conductor - Gray - 300V - 500ft - Alpha 2254 SL002
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Spiral Spiral
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
ZK2000-6162-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-100/350-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers