4 Conductor Multi-Conductor Cable Slate 22 AWG Spiral 500.0' (152.4m)
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Spiral Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 2254/4 SL002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2254/4 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Spiral JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.206 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conducto
| DigiKey | Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | 2254/4SL002-ND | 2254/4 SL002 | ALP2254/4-SL002 | 03F1300 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Alpha Essentials Multi-Conductor Cable - Spiral Shield - 22 AWG 4 Conductor - Gray - 300V - 500ft - Alpha 2254/4 SL002 | Shielded Multiconductor Cable, 4 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Alpha Wire |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Spiral | Spiral |