Alpha Wire Circular Connector Assemblies 224PR9 NC032

Description
5 (4 + PE) Position Circular Connector Plug, Male Pins Screw
Request a Quote Datasheet
Description
5 (4 + PE) Position Circular Connector Plug, Male Pins Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 224PR9NC032-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
224PR9NC032-ND
Circular Connector Assemblies 224PR9NC032-ND
5 (4 + PE) Position Circular Connector Plug, Male Pins Screw

5 (4 + PE) Position Circular Connector Plug, Male Pins Screw

Buy Now Datasheet
Sensor Conn, Mini 7/8
Chicago, IL, United States
Sensor Conn, Mini 7/8", Plug, 5Pos/cable; Product Range Alpha Wire
05AC4922
Sensor Conn, Mini 7/8", Plug, 5Pos/cable; Product Range Alpha Wire 05AC4922
SENSOR CONN, MINI 7/8", PLUG, 5POS/CABLE; Product Range:ALPHA CONNECT Series; Sensor Connector Size:Mini 7/8"; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Screw Pin; IP / NEMA Rating:IP67, NEMA 6P RoHS Compliant: Yes

SENSOR CONN, MINI 7/8", PLUG, 5POS/CABLE; Product Range:ALPHA CONNECT Series; Sensor Connector Size:Mini 7/8"; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Screw Pin; IP / NEMA Rating:IP67, NEMA 6P RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 224PR9NC032-ND 05AC4922
Product Name Circular Connector Assemblies Sensor Conn, Mini 7/8", Plug, 5Pos/cable; Product Range Alpha Wire
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data