Alpha Wire Communication and Control Cable 2249C

Description
Get control of your communication and control applications Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing materials, shielding options, and conductor counts, you can easily select the cable that meets your most demanding needs. We have cables that go beyond the ordinary to satisfy rigorous requirements of EMI performance, transmission distances, flexibility, and temperature extremes. Communication and Control Typical applications: Audio systems: speakers, microphones, intercoms Broadcast and studio Data transmission: RS-232, 422, 485 CAD/CAM Computer peripherals Business machines Security systems: alarms, cameras, sensors Control systems Instrumentation systems Point-of-sale systems Banking systems Low capacitance cables for improved transmission distances and signal integrity.
Description
Get control of your communication and control applications Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing materials, shielding options, and conductor counts, you can easily select the cable that meets your most demanding needs. We have cables that go beyond the ordinary to satisfy rigorous requirements of EMI performance, transmission distances, flexibility, and temperature extremes. Communication and Control Typical applications: Audio systems: speakers, microphones, intercoms Broadcast and studio Data transmission: RS-232, 422, 485 CAD/CAM Computer peripherals Business machines Security systems: alarms, cameras, sensors Control systems Instrumentation systems Point-of-sale systems Banking systems Low capacitance cables for improved transmission distances and signal integrity.
Datasheet
Datasheet Summary
Powered by GS/AI

The Alpha Wire Communication and Control Cable, part number 2249C, features a construction that includes 18 AWG tinned copper conductors with a nominal PVC insulation wall of 0.016 inches. The cable is designed with a shield made of aluminum/Mylar tape, providing a minimum 25% overlap, and includes a drain wire for enhanced signal integrity. The jacket is also made of PVC, with a nominal wall thickness of 0.055 inches and a slate color. This cable is rated for a maximum operating temperature of 80¬8C and a voltage rating of 300 VRMS. It has a mutual capacitance of 32 pF/ft and a characteristic impedance of 67 ohms, making it suitable for various communication and control applications. The cable is compliant with UL AWM/Style 2464 and CSA CMG standards, and it meets RoHS directives, ensuring it is free from hazardous substances. The cable is available in multiple lengths, including 1000 FT, 500 FT, and 100 FT, and is packaged in continuous lengths. Its physical properties include a minimum bend radius of 10 times the cable diameter and a maximum pull tension of 234 lbs. This product is suitable for applications such as audio systems, data transmission, and control systems, where low capacitance and reliable performance are essential.

Datasheet Summary
Powered by GS/AI

The Alpha Wire Communication and Control Cable, part number 2249C, features a construction that includes 18 AWG tinned copper conductors with a nominal PVC insulation wall of 0.016 inches. The cable is designed with a shield made of aluminum/Mylar tape, providing a minimum 25% overlap, and includes a drain wire for enhanced signal integrity. The jacket is also made of PVC, with a nominal wall thickness of 0.055 inches and a slate color. This cable is rated for a maximum operating temperature of 80¬8C and a voltage rating of 300 VRMS. It has a mutual capacitance of 32 pF/ft and a characteristic impedance of 67 ohms, making it suitable for various communication and control applications. The cable is compliant with UL AWM/Style 2464 and CSA CMG standards, and it meets RoHS directives, ensuring it is free from hazardous substances. The cable is available in multiple lengths, including 1000 FT, 500 FT, and 100 FT, and is packaged in continuous lengths. Its physical properties include a minimum bend radius of 10 times the cable diameter and a maximum pull tension of 234 lbs. This product is suitable for applications such as audio systems, data transmission, and control systems, where low capacitance and reliable performance are essential.

Suppliers

Company
Product
Description
Supplier Links
Communication and Control Cable - 2249C - Alpha Wire
Elizabeth, NJ, United States
Communication and Control Cable
2249C
Communication and Control Cable 2249C
Get control of your communication and control applications Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing materials, shielding options, and conductor counts, you can easily select the cable that meets your most demanding needs. We have cables that go beyond the ordinary to satisfy rigorous requirements of EMI performance, transmission distances, flexibility, and temperature extremes. Communication and Control Typical applications: Audio systems: speakers, microphones, intercoms Broadcast and studio Data transmission: RS-232, 422, 485 CAD/CAM Computer peripherals Business machines Security systems: alarms, cameras, sensors Control systems Instrumentation systems Point-of-sale systems Banking systems Low capacitance cables for improved transmission distances and signal integrity.

Get control of your communication and control applications
Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing materials, shielding options, and conductor counts, you can easily select the cable that meets your most demanding needs. We have cables that go beyond the ordinary to satisfy rigorous requirements of EMI performance, transmission distances, flexibility, and temperature extremes.

Communication and Control Typical applications:

  • Audio systems: speakers, microphones, intercoms
  • Broadcast and studio
  • Data transmission: RS-232, 422, 485
  • CAD/CAM
  • Computer peripherals
  • Business machines
  • Security systems: alarms, cameras, sensors
  • Control systems
  • Instrumentation systems
  • Point-of-sale systems
  • Banking systems

Low capacitance cables for improved transmission distances and signal integrity.

Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Control and Instrumentation Cables
Product Number 2249C
Product Name Communication and Control Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper; 18 (16/30) AWG Tinned Copper', '0.047']
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details
QSFP DD Loopback Cable Assemblies - NLNACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Assembly - 6011B05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Teflon
View Details
Flat Ribbon Cable Assemblies - RG8925 / RG8925E / RG8925R / RG8930E / RG 8931E - Rego Electronics Inc.
Specs
Cable Shielding No Shielding
North American 30 AWG
Number of Conductors 20 to 100 #
View Details