Alpha Wire Multi-Conductor & Paired Cables 2244C SL005

Description
2244C SLATE 100 FT
Request a Quote Datasheet
Description
2244C SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 2244C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
2244C SL005
Multi-Conductor & Paired Cables 2244C SL005
2244C SLATE 100 FT

2244C SLATE 100 FT

Buy Now
Multiple Conductor Cables - A2244C-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A2244C-100-ND
Multiple Conductor Cables A2244C-100-ND
8 (4 Pair Twisted) Conductor Multi-Pair Cable Slate 18 AWG Foil 100.0' (30.5m)

8 (4 Pair Twisted) Conductor Multi-Pair Cable Slate 18 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Alpha Essentials Multi-Pair Cable - Foil Shield - 18 AWG 4 Pair - Gray - 300V - 100ft - Alpha 2244C SL005 - ALP2244C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 18 AWG 4 Pair - Gray - 300V - 100ft - Alpha 2244C SL005
ALP2244C-SL005
Alpha Essentials Multi-Pair Cable - Foil Shield - 18 AWG 4 Pair - Gray - 300V - 100ft - Alpha 2244C SL005 ALP2244C-SL005
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 2244C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2244C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 4 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.397 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 2244C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2244C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 4 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.397 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Shielded Cable Multipair, 4Pair, 100Ft, 18Awg, 300V, Slate; Cable Shielding Alpha Wire - 03F6257 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 4Pair, 100Ft, 18Awg, 300V, Slate; Cable Shielding Alpha Wire
03F6257
Shielded Cable Multipair, 4Pair, 100Ft, 18Awg, 300V, Slate; Cable Shielding Alpha Wire 03F6257
SHIELDED CABLE MULTIPAIR, 4PAIR, 100FT, 18AWG, 300V, SLATE; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 4PAIR, 100FT, 18AWG, 300V, SLATE; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 2244C SL005 A2244C-100-ND ALP2244C-SL005 03F6257
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Pair Cable - Foil Shield - 18 AWG 4 Pair - Gray - 300V - 100ft - Alpha 2244C SL005 Shielded Cable Multipair, 4Pair, 100Ft, 18Awg, 300V, Slate; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details