8 (4 Pair Twisted) Conductor Multi-Pair Cable Slate 18 AWG Foil 1000.0' (304.8m)
Win Source Part Number: 1035847-2244C SL001
Category: Cables, Wires>Multiple Conductor Cables
Features: Drain Wire
Package: Spool
Wire Gauge: 18 AWG
Length: 1000.0' (304.8m)
Cable Type: Multi-Pair
Usage: Communication, Control
Voltage: 300 V
Number of Conductors: 8 (4 Pair Twisted)
Standard Package: 1
Shield Material: Aluminum
Conductor Strand: 16/30
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.397" (10.08mm)
Shield Type: Foil
Jacket Color: Slate
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.0400" (1.016mm)
Shield Coverage: 100%
Temperature Range - Operating: -20°C ~ 80°C
Alternative Parts (Cross-Reference): 5164C SL005; 65804CY SL005; 65804CY SL0012244C-SL001; 2244CSL001;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Other Names: 2244C SL001-ND,2244CSL001
Base Product Number: 2244C
Alpha Wire 2244C SL001 Data Cable
SHIELDED MULTIPAIR CABLE 4PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate; Drop Ship:YesRoHS Compliant: Yes
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 2244C SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2244C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 4 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.397 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| Powell Electronics, Inc. | DigiKey | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Cable Assemblies | Control and Instrumentation Cables |
| Product Number | 2244C SL001 | 2244CSL001-ND | 1035847-2244C SL001 | 1871956 | 92F6799 | ALP2244C-SL001 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Cables, Wires - Multiple Conductor Cables | Twisted Pair & Multicore Data Cable | Shielded Multipair Cable 4Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire | Alpha Essentials Multi-Pair Cable - Foil Shield - 18 AWG 4 Pair - Gray - 300V - 1000ft - Alpha 2244C SL001 |
| Product Category | Cable | |||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||||
| Cable Insulation | Polyvinyl Chloride | |||||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||||
| Cable Shielding | Foil | Aluminium/mylar tape | Foil |