Alpha Wire Control Cable 2242C SL005

Description
Alpha Wire 2242C SL005 Control Cable
Request a Quote Datasheet
Description
Alpha Wire 2242C SL005 Control Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Cable - 2769669 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
2769669
Control Cable 2769669
Alpha Wire 2242C SL005 Control Cable

Alpha Wire 2242C SL005 Control Cable

Supplier's Site
Multi-Conductor & Paired Cables - 2242C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
2242C SL005
Multi-Conductor & Paired Cables 2242C SL005
2242C SLATE 100 FT

2242C SLATE 100 FT

Buy Now
Multiple Conductor Cables - A2242C-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A2242C-100-ND
Multiple Conductor Cables A2242C-100-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 18 AWG Foil 100.0' (30.5m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 18 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Shielded Cable Multipair, 2Pair, 18Awg, 100Ft, 300V, Slate; Cable Shielding Alpha Wire - 03F6253 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 2Pair, 18Awg, 100Ft, 300V, Slate; Cable Shielding Alpha Wire
03F6253
Shielded Cable Multipair, 2Pair, 18Awg, 100Ft, 300V, Slate; Cable Shielding Alpha Wire 03F6253
SHIELDED CABLE MULTIPAIR, 2PAIR, 18AWG, 100FT, 300V, SLATE; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 2PAIR, 18AWG, 100FT, 300V, SLATE; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Pair Cable - Foil Shield - 18 AWG 2 Pair - Gray - 300V - 100ft - Alpha 2242C SL005 - ALP2242C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 18 AWG 2 Pair - Gray - 300V - 100ft - Alpha 2242C SL005
ALP2242C-SL005
Alpha Essentials Multi-Pair Cable - Foil Shield - 18 AWG 2 Pair - Gray - 300V - 100ft - Alpha 2242C SL005 ALP2242C-SL005
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 2242C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2242C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.333 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 2242C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2242C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.333 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number 2769669 2242C SL005 A2242C-100-ND 03F6253 ALP2242C-SL005
Product Name Control Cable Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Cable Multipair, 2Pair, 18Awg, 100Ft, 300V, Slate; Cable Shielding Alpha Wire Alpha Essentials Multi-Pair Cable - Foil Shield - 18 AWG 2 Pair - Gray - 300V - 100ft - Alpha 2242C SL005
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - KMP6-09P-8-10 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Sub-D
Rated Temperature -25 to 70 C (-13 to 158 F)
View Details
3 suppliers
75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Standard Cable Assemblies - Bx8SML-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - 189-250139-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 1.97 ft (6 dm)
Connector Type NEMA 5-15P
View Details