Alpha Wire Multi-Conductor & Paired Cables 2219/23C SL002

Description
2219/23C SLATE 500 FT
Request a Quote Datasheet
Description
2219/23C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 2219/23C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
2219/23C SL002
Multi-Conductor & Paired Cables 2219/23C SL002
2219/23C SLATE 500 FT

2219/23C SLATE 500 FT

Buy Now
Shielded Multipair Cable 23Pr 500Ft 150V Gray; Cable Shielding Alpha Wire - 03F6244 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 23Pr 500Ft 150V Gray; Cable Shielding Alpha Wire
03F6244
Shielded Multipair Cable 23Pr 500Ft 150V Gray; Cable Shielding Alpha Wire 03F6244
SHIELDED MULTIPAIR CABLE 23PR 500FT 150V GRAY; Cable Shielding:Shielded; No. of Pairs:23 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 23PR 500FT 150V GRAY; Cable Shielding:Shielded; No. of Pairs:23 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 23 Pair - Gray - 150V - 500ft - Alpha 2219/23C SL002 - ALP2219/23C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 23 Pair - Gray - 150V - 500ft - Alpha 2219/23C SL002
ALP2219/23C-SL002
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 23 Pair - Gray - 150V - 500ft - Alpha 2219/23C SL002 ALP2219/23C-SL002
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 150V, Gray, 500ft, 2219/23C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2219/23C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 23 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.545 VOLTAGE : 150V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 150V, Gray, 500ft, 2219/23C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2219/23C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 23 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.545 VOLTAGE : 150V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 2219/23C SL002 03F6244 ALP2219/23C-SL002
Product Name Multi-Conductor & Paired Cables Shielded Multipair Cable 23Pr 500Ft 150V Gray; Cable Shielding Alpha Wire Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 23 Pair - Gray - 150V - 500ft - Alpha 2219/23C SL002
Standards / Certifications RoHS CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822E / RG8830E / RG8831E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details