The Shielded Multipair Cable 19Pr 500Ft 150V Gray is designed for applications requiring reliable signal integrity and protection against electromagnetic interference. It features 19 pairs of 22 AWG stranded tinned copper conductors, each insulated with PVC. The cable is shielded with aluminum/mylar tape, providing a minimum 25% overlap for enhanced shielding effectiveness. The jacket is made of slate-colored PVC with a nominal thickness of 0.040 inches. This cable is rated for a maximum voltage of 150 VRMS and operates within a temperature range of -20 to 80°C. It has a bend radius of 10 times the cable diameter and a maximum pull tension of 214 lbs. The product is compliant with UL AWM/Style 2576 and CSA Type CMG standards, making it suitable for various industrial applications. Additionally, it meets RoHS compliance and does not contain substances of very high concern as per REACH regulations.
500' FOIL SHIELD CABLE
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 150V, Gray, 500ft, 2219/19C SL002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2219/19C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 19 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.494 VOLTAGE : 150V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
SHIELDED MULTIPAIR CABLE 19PR 500FT 150V GRAY; Cable Shielding:Shielded; No. of Pairs:19 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate; Drop Ship:YesRoHS Compliant: Yes
| Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | 2219/19C SL002 | ALP2219/19C-SL002 | 03F6242 |
| Product Name | Multi-Conductor & Paired Cables | Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 19 Pair - Gray - 150V - 500ft - Alpha 2219/19C SL002 | Shielded Multipair Cable 19Pr 500Ft 150V Gray; Cable Shielding Alpha Wire |
| Product Type | Multiconductor Cable | ||
| Cable Jacket | Polyvinyl Chloride; PVC | ||
| Cable Conductor | Copper; Tinned copper | ||
| Cable Shielding | Foil | ||
| Standards / Certifications | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved |