Alpha Wire Multi-Conductor & Paired Cables 2219/19C SL001

Description
2219/19C SLATE 1000 FT
Request a Quote Datasheet
Description
2219/19C SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 2219/19C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
2219/19C SL001
Multi-Conductor & Paired Cables 2219/19C SL001
2219/19C SLATE 1000 FT

2219/19C SLATE 1000 FT

Buy Now
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 19 Pair - Gray - 150V - 1000ft - Alpha 2219/19C SL001 - ALP2219/19C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 19 Pair - Gray - 150V - 1000ft - Alpha 2219/19C SL001
ALP2219/19C-SL001
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 19 Pair - Gray - 150V - 1000ft - Alpha 2219/19C SL001 ALP2219/19C-SL001
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 150V, Gray, 1000ft, 2219/19C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2219/19C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 19 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.494 VOLTAGE : 150V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 150V, Gray, 1000ft, 2219/19C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2219/19C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 19 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.494 VOLTAGE : 150V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Shielded Multipair Cable 19Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire - 92F6795 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 19Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire
92F6795
Shielded Multipair Cable 19Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire 92F6795
SHIELDED MULTIPAIR CABLE 19PR 1000FT 150V GRAY; Cable Shielding:Shielded; No. of Pairs:19 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 19PR 1000FT 150V GRAY; Cable Shielding:Shielded; No. of Pairs:19 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 2219/19C SL001 ALP2219/19C-SL001 92F6795
Product Name Multi-Conductor & Paired Cables Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 19 Pair - Gray - 150V - 1000ft - Alpha 2219/19C SL001 Shielded Multipair Cable 19Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved RoHS
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details