Alpha Wire Multi-Conductor & Paired Cables 2219/12C SL002

Description
2219/12C SLATE 500 FT
Request a Quote Datasheet
Description
2219/12C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 2219/12C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
2219/12C SL002
Multi-Conductor & Paired Cables 2219/12C SL002
2219/12C SLATE 500 FT

2219/12C SLATE 500 FT

Buy Now
Multiple Conductor Cables - 2219/12CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2219/12CSL002-ND
Multiple Conductor Cables 2219/12CSL002-ND
24 (12 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 500.0' (152.4m)

24 (12 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 12 Pair - Gray - 150V - 500ft - Alpha 2219/12C SL002 - ALP2219/12C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 12 Pair - Gray - 150V - 500ft - Alpha 2219/12C SL002
ALP2219/12C-SL002
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 12 Pair - Gray - 150V - 500ft - Alpha 2219/12C SL002 ALP2219/12C-SL002
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 150V, Gray, 500ft, 2219/12C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2219/12C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 12 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.415 VOLTAGE : 150V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 150V, Gray, 500ft, 2219/12C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2219/12C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 12 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.415 VOLTAGE : 150V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Shielded Multipair Cable 12Pr 500Ft 150V Gray; Cable Shielding Alpha Wire - 03F6238 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 12Pr 500Ft 150V Gray; Cable Shielding Alpha Wire
03F6238
Shielded Multipair Cable 12Pr 500Ft 150V Gray; Cable Shielding Alpha Wire 03F6238
SHIELDED MULTIPAIR CABLE 12PR 500FT 150V GRAY; Cable Shielding:Shielded; No. of Pairs:12 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 12PR 500FT 150V GRAY; Cable Shielding:Shielded; No. of Pairs:12 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 2219/12C SL002 2219/12CSL002-ND ALP2219/12C-SL002 03F6238
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 12 Pair - Gray - 150V - 500ft - Alpha 2219/12C SL002 Shielded Multipair Cable 12Pr 500Ft 150V Gray; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q992-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Connector Type IEC 320-C13
View Details
2 suppliers