Alpha Wire Multiple Conductor Cables 2215C SL002

Description
10 (5 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
10 (5 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2215CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2215CSL002-ND
Multiple Conductor Cables 2215CSL002-ND
10 (5 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 500.0' (152.4m)

10 (5 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 2215C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
2215C SL002
Multi-Conductor & Paired Cables 2215C SL002
2215C SLATE 500 FT

2215C SLATE 500 FT

Buy Now
Shielded Multipair Cable 5Pr 500Ft 150V Gray; Cable Shielding Alpha Wire - 03F6229 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 5Pr 500Ft 150V Gray; Cable Shielding Alpha Wire
03F6229
Shielded Multipair Cable 5Pr 500Ft 150V Gray; Cable Shielding Alpha Wire 03F6229
SHIELDED MULTIPAIR CABLE 5PR 500FT 150V GRAY; Cable Shielding:Shielded; No. of Pairs:5 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate; Product Range:-RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 5PR 500FT 150V GRAY; Cable Shielding:Shielded; No. of Pairs:5 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 5 Pair - Gray - 150V - 500ft - Alpha 2215C SL002 - ALP2215C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 5 Pair - Gray - 150V - 500ft - Alpha 2215C SL002
ALP2215C-SL002
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 5 Pair - Gray - 150V - 500ft - Alpha 2215C SL002 ALP2215C-SL002
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 150V, Gray, 500ft, 2215C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2215C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 5 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.29 VOLTAGE : 150V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 150V, Gray, 500ft, 2215C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2215C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 5 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.29 VOLTAGE : 150V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 2215CSL002-ND 2215C SL002 03F6229 ALP2215C-SL002
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multipair Cable 5Pr 500Ft 150V Gray; Cable Shielding Alpha Wire Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 5 Pair - Gray - 150V - 500ft - Alpha 2215C SL002
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q126-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 7.5 ft (22.86 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers