Alpha Wire Multi-Conductor & Paired Cables 2214C SL005

Description
100' FOIL SHIELD CABLE 4 P
Request a Quote Datasheet
Description
100' FOIL SHIELD CABLE 4 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 2214C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
2214C SL005
Multi-Conductor & Paired Cables 2214C SL005
100' FOIL SHIELD CABLE 4 P

100' FOIL SHIELD CABLE 4 P

Buy Now
Multiple Conductor Cables - A2214C-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A2214C-100-ND
Multiple Conductor Cables A2214C-100-ND
8 (4 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 100.0' (30.5m)

8 (4 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 4 Pair - Gray - 150V - 100ft - Alpha 2214C SL005 - ALP2214C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 4 Pair - Gray - 150V - 100ft - Alpha 2214C SL005
ALP2214C-SL005
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 4 Pair - Gray - 150V - 100ft - Alpha 2214C SL005 ALP2214C-SL005
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 150V, Gray, 100ft, 2214C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2214C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 4 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.266 VOLTAGE : 150V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 150V, Gray, 100ft, 2214C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2214C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 4 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.266 VOLTAGE : 150V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Shielded Cable Multipair, 4Pair, 22Awg, 100Ft, 150V, Slate; Cable Shielding Alpha Wire - 85K9684 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 4Pair, 22Awg, 100Ft, 150V, Slate; Cable Shielding Alpha Wire
85K9684
Shielded Cable Multipair, 4Pair, 22Awg, 100Ft, 150V, Slate; Cable Shielding Alpha Wire 85K9684
SHIELDED CABLE MULTIPAIR, 4PAIR, 22AWG, 100FT, 150V, SLATE; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 4PAIR, 22AWG, 100FT, 150V, SLATE; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 2214C SL005 A2214C-100-ND ALP2214C-SL005 85K9684
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 4 Pair - Gray - 150V - 100ft - Alpha 2214C SL005 Shielded Cable Multipair, 4Pair, 22Awg, 100Ft, 150V, Slate; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q1044-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 5.91 ft (18.01 dm)
Connector Type CEE 7/7
View Details
2 suppliers