Alpha Wire Sleeving, Tubular Wire Braid, 5.16Mm, Silver, 100Ft; Sleeving / Tubing Type Alpha Wire 2197 SV005

Description
SLEEVING, TUBULAR WIRE BRAID, 5.16MM, SILVER, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper; Sleeving Colour:Silver; Internal Diameter:5.16mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLEEVING, TUBULAR WIRE BRAID, 5.16MM, SILVER, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper; Sleeving Colour:Silver; Internal Diameter:5.16mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Tubular Wire Braid, 5.16Mm, Silver, 100Ft; Sleeving / Tubing Type Alpha Wire - 92F9678 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Tubular Wire Braid, 5.16Mm, Silver, 100Ft; Sleeving / Tubing Type Alpha Wire
92F9678
Sleeving, Tubular Wire Braid, 5.16Mm, Silver, 100Ft; Sleeving / Tubing Type Alpha Wire 92F9678
SLEEVING, TUBULAR WIRE BRAID, 5.16MM, SILVER, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper; Sleeving Colour:Silver; Internal Diameter:5.16mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

SLEEVING, TUBULAR WIRE BRAID, 5.16MM, SILVER, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper; Sleeving Colour:Silver; Internal Diameter:5.16mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 92F9678
Product Name Sleeving, Tubular Wire Braid, 5.16Mm, Silver, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-500 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S8-16 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details