Alpha Wire Sleeving, Tubular Wire Braid, 3.18Mm, Silver, 100Ft; Sleeving / Tubing Type Alpha Wire 2194 SV005

Description
SLEEVING, TUBULAR WIRE BRAID, 3.18MM, SILVER, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper; Sleeving Colour:Silver; Internal Diameter:3.18mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLEEVING, TUBULAR WIRE BRAID, 3.18MM, SILVER, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper; Sleeving Colour:Silver; Internal Diameter:3.18mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Tubular Wire Braid, 3.18Mm, Silver, 100Ft; Sleeving / Tubing Type Alpha Wire - 92F9677 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Tubular Wire Braid, 3.18Mm, Silver, 100Ft; Sleeving / Tubing Type Alpha Wire
92F9677
Sleeving, Tubular Wire Braid, 3.18Mm, Silver, 100Ft; Sleeving / Tubing Type Alpha Wire 92F9677
SLEEVING, TUBULAR WIRE BRAID, 3.18MM, SILVER, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper; Sleeving Colour:Silver; Internal Diameter:3.18mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

SLEEVING, TUBULAR WIRE BRAID, 3.18MM, SILVER, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper; Sleeving Colour:Silver; Internal Diameter:3.18mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 92F9677
Product Name Sleeving, Tubular Wire Braid, 3.18Mm, Silver, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cross-Linked PVC Heat Shrink - HS-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Tubing - 0408174001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Medical Grade Crosslinked Polyolefin
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Cable Sleeves - 1812002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.6299 to 1.5 inch (16 to 38 mm)
View Details
Shrinkable PTFE/FEP - SHTF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE / FEP
Operating Temperature -65 to 232 C (-85 to 450 F)
View Details