Alpha Wire Sleeving, Copper Braid, 2.78Mm Id, Silver, 100Ft; Sleeving / Tubing Type Alpha Wire 2193 SV005

Description
SLEEVING, COPPER BRAID, 2.78MM ID, SILVER, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:2.78mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLEEVING, COPPER BRAID, 2.78MM ID, SILVER, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:2.78mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Copper Braid, 2.78Mm Id, Silver, 100Ft; Sleeving / Tubing Type Alpha Wire - 92F7341 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Copper Braid, 2.78Mm Id, Silver, 100Ft; Sleeving / Tubing Type Alpha Wire
92F7341
Sleeving, Copper Braid, 2.78Mm Id, Silver, 100Ft; Sleeving / Tubing Type Alpha Wire 92F7341
SLEEVING, COPPER BRAID, 2.78MM ID, SILVER, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:2.78mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

SLEEVING, COPPER BRAID, 2.78MM ID, SILVER, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:2.78mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 92F7341
Product Name Sleeving, Copper Braid, 2.78Mm Id, Silver, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Centering sleeve - ZBH-12 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details