Alpha Wire Circular Connector Assemblies 218KR16 NC032

Description
5 Position Circular Connector Plug, Female Sockets Screw
Request a Quote Datasheet
Description
5 Position Circular Connector Plug, Female Sockets Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 218KR16NC032-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
218KR16NC032-ND
Circular Connector Assemblies 218KR16NC032-ND
5 Position Circular Connector Plug, Female Sockets Screw

5 Position Circular Connector Plug, Female Sockets Screw

Buy Now Datasheet
Sensor Conn, Mini 7/8
Chicago, IL, United States
Sensor Conn, Mini 7/8", Rcpt, 5P, Cable; Product Range Alpha Wire
01AC3136
Sensor Conn, Mini 7/8", Rcpt, 5P, Cable; Product Range Alpha Wire 01AC3136
SENSOR CONN, MINI 7/8", RCPT, 5P, CABLE; Product Range:ALPHA CONNECT Series; Sensor Connector Size:Mini 7/8"; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; Connector Coding:- RoHS Compliant: Yes

SENSOR CONN, MINI 7/8", RCPT, 5P, CABLE; Product Range:ALPHA CONNECT Series; Sensor Connector Size:Mini 7/8"; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; Connector Coding:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 218KR16NC032-ND 01AC3136
Product Name Circular Connector Assemblies Sensor Conn, Mini 7/8", Rcpt, 5P, Cable; Product Range Alpha Wire
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190005 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details