Alpha Wire Sleeving, Tubular Wire Braid, 34.93Mm, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire 2181 SV005

Description
SLEEVING, TUBULAR WIRE BRAID, 34.93MM, TIN, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:-; Sleeving Colour:-; Internal Diameter:34.93mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:-; Colour:Tin RoHS Compliant: Yes
Datasheet
Description
SLEEVING, TUBULAR WIRE BRAID, 34.93MM, TIN, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:-; Sleeving Colour:-; Internal Diameter:34.93mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:-; Colour:Tin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Tubular Wire Braid, 34.93Mm, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire - 92F9676 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Tubular Wire Braid, 34.93Mm, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire
92F9676
Sleeving, Tubular Wire Braid, 34.93Mm, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire 92F9676
SLEEVING, TUBULAR WIRE BRAID, 34.93MM, TIN, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:-; Sleeving Colour:-; Internal Diameter:34.93mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:-; Colour:Tin RoHS Compliant: Yes

SLEEVING, TUBULAR WIRE BRAID, 34.93MM, TIN, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:-; Sleeving Colour:-; Internal Diameter:34.93mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:-; Colour:Tin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 92F9676
Product Name Sleeving, Tubular Wire Braid, 34.93Mm, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Clamping sleeve - EAMH-86-6-C27.3-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Medical Grade Acrylated Olefin Tubing - HS-714 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -20 to 121 C (-4 to 250 F)
View Details