Alpha Wire FIT Wire Management, Braid 2180

Description
Alpha Wire braid is an exceptional, low resistance option to create a point-to-point ground strap. In retrofit applications, braid is an ideal way to install additional shielding to your cable. Try our newest addition to FIT family, Brass Braid Sleeving. Featuring tough, tubular expandable sleeving and protection from harmful microoganisms, Alpha Wire's Brass Braid Sleeving provides a high-end option for wire management needs. Brass Braid Sleeving protects cables in a multitude of environments, including medical, food and beverage and semiconductor.
Description
Alpha Wire braid is an exceptional, low resistance option to create a point-to-point ground strap. In retrofit applications, braid is an ideal way to install additional shielding to your cable. Try our newest addition to FIT family, Brass Braid Sleeving. Featuring tough, tubular expandable sleeving and protection from harmful microoganisms, Alpha Wire's Brass Braid Sleeving provides a high-end option for wire management needs. Brass Braid Sleeving protects cables in a multitude of environments, including medical, food and beverage and semiconductor.
Datasheet
Datasheet Summary
Powered by GS/AI

Alpha Wire's FIT Wire Management Braid, part number 2180, features a tinned copper conductor with a solid stranding and a diameter of 0.010 inches. The braid has a nominal inner diameter of 1-1/4 inches (1.250) and consists of 30 AWG ends with a total of 480 ends, providing approximately 90% coverage. The braid is designed for high ampacity, rated at approximately 145 amps, making it suitable for various applications requiring effective grounding and shielding. This product complies with RoHS and REACH regulations, ensuring it meets environmental standards. It is packaged in a continuous length of 100 feet.

Datasheet Summary
Powered by GS/AI

Alpha Wire's FIT Wire Management Braid, part number 2180, features a tinned copper conductor with a solid stranding and a diameter of 0.010 inches. The braid has a nominal inner diameter of 1-1/4 inches (1.250) and consists of 30 AWG ends with a total of 480 ends, providing approximately 90% coverage. The braid is designed for high ampacity, rated at approximately 145 amps, making it suitable for various applications requiring effective grounding and shielding. This product complies with RoHS and REACH regulations, ensuring it meets environmental standards. It is packaged in a continuous length of 100 feet.

Suppliers

Company
Product
Description
Supplier Links
FIT Wire Management, Braid - 2180 - Alpha Wire
Elizabeth, NJ, United States
FIT Wire Management, Braid
2180
FIT Wire Management, Braid 2180
Alpha Wire braid is an exceptional, low resistance option to create a point-to-point ground strap. In retrofit applications, braid is an ideal way to install additional shielding to your cable. Try our newest addition to FIT family, Brass Braid Sleeving. Featuring tough, tubular expandable sleeving and protection from harmful microoganisms, Alpha Wire's Brass Braid Sleeving provides a high-end option for wire management needs. Brass Braid Sleeving protects cables in a multitude of environments, including medical, food and beverage and semiconductor.

Alpha Wire braid is an exceptional, low resistance option to create a point-to-point ground strap. In retrofit applications, braid is an ideal way to install additional shielding to your cable.

Try our newest addition to FIT family, Brass Braid Sleeving. Featuring tough, tubular expandable sleeving and protection from harmful microoganisms, Alpha Wire's Brass Braid Sleeving provides a high-end option for wire management needs. Brass Braid Sleeving protects cables in a multitude of environments, including medical, food and beverage and semiconductor.

Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Grounding Straps
Product Number 2180
Product Name FIT Wire Management, Braid
Strap Types Braid
Material Tinned Copper
Shape Tubular
Unlock Full Specs
to access all available technical data

Similar Products

PVC Ground Strap - AS 356-4815-625 T - Cooner Wire Company
Specs
Strap Types Braid
Material Copper
Shape Flat
View Details
Flat Tinned Copper Braid - 1115-3/64
Specs
Strap Types Braid
Material Copper
Shape Flat
View Details