Alpha Wire Sleeving, Tubular Wire Braid, 25.4Mm, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire 2178 SV005

Description
SLEEVING, TUBULAR WIRE BRAID, 25.4MM, TIN, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper; Sleeving Colour:Silver; Internal Diameter:25.4mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:-; Colour:TinRoHS Compliant: Yes
Datasheet
Description
SLEEVING, TUBULAR WIRE BRAID, 25.4MM, TIN, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper; Sleeving Colour:Silver; Internal Diameter:25.4mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:-; Colour:TinRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Tubular Wire Braid, 25.4Mm, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire - 92F7336 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Tubular Wire Braid, 25.4Mm, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire
92F7336
Sleeving, Tubular Wire Braid, 25.4Mm, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire 92F7336
SLEEVING, TUBULAR WIRE BRAID, 25.4MM, TIN, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper; Sleeving Colour:Silver; Internal Diameter:25.4mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:-; Colour:TinRoHS Compliant: Yes

SLEEVING, TUBULAR WIRE BRAID, 25.4MM, TIN, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper; Sleeving Colour:Silver; Internal Diameter:25.4mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:-; Colour:TinRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 92F7336
Product Name Sleeving, Tubular Wire Braid, 25.4Mm, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S8-16 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details