Alpha Wire Braid; 7 AWG; Tinned Copper; 864; 21600CMA; 88 A 2176 SV005

Description
Tinned Copper Tubular Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding Each Strand Soft Drawn Tinned Copper Wire Meets Fed. Spec QQ-W-343E and ASTM-B-33 Shield Coverage Is 95% When Placed Over Mandrel of Equivalent Diameter to That of Braid Interior
Description
Tinned Copper Tubular Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding Each Strand Soft Drawn Tinned Copper Wire Meets Fed. Spec QQ-W-343E and ASTM-B-33 Shield Coverage Is 95% When Placed Over Mandrel of Equivalent Diameter to That of Braid Interior

Suppliers

Company
Product
Description
Supplier Links
Braid; 7 AWG; Tinned Copper; 864; 21600CMA; 88 A - 70136178 - Allied Electronics, Inc.
Fort Worth, TX, USA
Braid; 7 AWG; Tinned Copper; 864; 21600CMA; 88 A
70136178
Braid; 7 AWG; Tinned Copper; 864; 21600CMA; 88 A 70136178
Tinned Copper Tubular Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding Each Strand Soft Drawn Tinned Copper Wire Meets Fed. Spec QQ-W-343E and ASTM-B-33 Shield Coverage Is 95% When Placed Over Mandrel of Equivalent Diameter to That of Braid Interior

Tinned Copper Tubular Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding

  • Each Strand Soft Drawn Tinned Copper Wire Meets Fed. Spec QQ-W-343E and ASTM-B-33
  • Shield Coverage Is 95% When Placed Over Mandrel of Equivalent Diameter to That of Braid Interior
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70136178
Product Name Braid; 7 AWG; Tinned Copper; 864; 21600CMA; 88 A
Approvals QQ-W-343E, QQ-B-575B, ASTM-B-33
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Silicone Rubber Grounding & Power Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1330 to 0.4820 inch (3.38 to 12.24 mm)
View Details
X-high™ High Temperature Lead Wires, Unshielded - 2104 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1050 to 0.1200 inch (2.67 to 3.05 mm)
View Details
14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details