Alpha Wire Cable Sleeves 2175 SV005

Description
Alpha Wire 2175 SV005 Coaxial Adapter
Request a Quote Datasheet
Description
Alpha Wire 2175 SV005 Coaxial Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 2773682 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
2773682
Cable Sleeves 2773682
Alpha Wire 2175 SV005 Coaxial Adapter

Alpha Wire 2175 SV005 Coaxial Adapter

Supplier's Site
Sleeving, Tubular Wire Braid, 14.29Mm, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire - 05C0786 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Tubular Wire Braid, 14.29Mm, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire
05C0786
Sleeving, Tubular Wire Braid, 14.29Mm, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire 05C0786
SLEEVING, TUBULAR WIRE BRAID, 14.29MM, TIN, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper; Sleeving Colour:Silver; Internal Diameter:14.29mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

SLEEVING, TUBULAR WIRE BRAID, 14.29MM, TIN, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper; Sleeving Colour:Silver; Internal Diameter:14.29mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 2773682 05C0786
Product Name Cable Sleeves Sleeving, Tubular Wire Braid, 14.29Mm, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Clamping sleeve - EAMH-86-14-C27.3-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Medical Grade Acrylated Olefin Tubing - HS-714 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -20 to 121 C (-4 to 250 F)
View Details