Alpha Wire Cable Sleeves 2173 SV005

Description
Tinned Copper Braid 2173 100ft
Request a Quote Datasheet
Description
Tinned Copper Braid 2173 100ft
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 8211747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
8211747
Cable Sleeves 8211747
Tinned Copper Braid 2173 100ft

Tinned Copper Braid 2173 100ft

Supplier's Site
Sleeving, Tubular Wire Braid, 11.1Mm, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire - 29M7232 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Tubular Wire Braid, 11.1Mm, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire
29M7232
Sleeving, Tubular Wire Braid, 11.1Mm, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire 29M7232
SLEEVING, TUBULAR WIRE BRAID, 11.1MM, TIN, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Silver; Internal Diameter:11.1mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:-RoHS Compliant: Yes

SLEEVING, TUBULAR WIRE BRAID, 11.1MM, TIN, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Silver; Internal Diameter:11.1mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 8211747 29M7232
Product Name Cable Sleeves Sleeving, Tubular Wire Braid, 11.1Mm, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-501 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Reducing sleeve - DARQ-R-A-S17-S11-17-P50 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Chlorinated Polyolefin Elastomer Heat Shrink Tubing - HSN-100 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details