Alpha Wire Braid; 9 AWG; Tinned Copper; 120; 12060CMA; 60 A 2171/1 SV005

Description
Tinned Copper Tubular Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding Each Strand Soft Drawn Tinned Copper Wire Meets Fed. Spec QQ-W-343E and ASTM-B-33 Shield Coverage Is 95% When Placed Over Mandrel of Equivalent Diameter to That of Braid Interior
Description
Tinned Copper Tubular Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding Each Strand Soft Drawn Tinned Copper Wire Meets Fed. Spec QQ-W-343E and ASTM-B-33 Shield Coverage Is 95% When Placed Over Mandrel of Equivalent Diameter to That of Braid Interior

Suppliers

Company
Product
Description
Supplier Links
Braid; 9 AWG; Tinned Copper; 120; 12060CMA; 60 A - 70136172 - Allied Electronics, Inc.
Fort Worth, TX, USA
Braid; 9 AWG; Tinned Copper; 120; 12060CMA; 60 A
70136172
Braid; 9 AWG; Tinned Copper; 120; 12060CMA; 60 A 70136172
Tinned Copper Tubular Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding Each Strand Soft Drawn Tinned Copper Wire Meets Fed. Spec QQ-W-343E and ASTM-B-33 Shield Coverage Is 95% When Placed Over Mandrel of Equivalent Diameter to That of Braid Interior

Tinned Copper Tubular Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding

  • Each Strand Soft Drawn Tinned Copper Wire Meets Fed. Spec QQ-W-343E and ASTM-B-33
  • Shield Coverage Is 95% When Placed Over Mandrel of Equivalent Diameter to That of Braid Interior
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70136172
Product Name Braid; 9 AWG; Tinned Copper; 120; 12060CMA; 60 A
Approvals QQ-W-343E, QQ-B-575B, ASTM-B-33
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1113147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.0882 inch (2.24 mm)
Wire Insulation Polyamide
View Details
Micro mini TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation TPE
View Details
Hook-up Wire, MIL-W-76C Type MW-C, Glass Braided Jacket - 1420B - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0750 to 0.1440 inch (1.9 to 3.66 mm)
View Details
28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details