Alpha Wire Sleeving, Tubular Wire Braid, 0.254Mm, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire 2171/1 SV005

Description
SLEEVING, TUBULAR WIRE BRAID, 0.254MM, TIN, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Silver; Internal Diameter:7.14mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:Tin RoHS Compliant: Yes
Datasheet
Description
SLEEVING, TUBULAR WIRE BRAID, 0.254MM, TIN, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Silver; Internal Diameter:7.14mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:Tin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Tubular Wire Braid, 0.254Mm, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire - 03F2632 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Tubular Wire Braid, 0.254Mm, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire
03F2632
Sleeving, Tubular Wire Braid, 0.254Mm, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire 03F2632
SLEEVING, TUBULAR WIRE BRAID, 0.254MM, TIN, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Silver; Internal Diameter:7.14mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:Tin RoHS Compliant: Yes

SLEEVING, TUBULAR WIRE BRAID, 0.254MM, TIN, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Silver; Internal Diameter:7.14mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:Tin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 03F2632
Product Name Sleeving, Tubular Wire Braid, 0.254Mm, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-501/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S11-S9-11-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4331 inch (11 mm)
View Details
Food Grade Acrylated Olefin Heat Shrink - HS-614 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details