Alpha Wire Cable Sleeves 2170 SV005

Description
Tinned Copper Braid 2170 100ft
Request a Quote Datasheet
Description
Tinned Copper Braid 2170 100ft
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 8211722 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
8211722
Cable Sleeves 8211722
Tinned Copper Braid 2170 100ft

Tinned Copper Braid 2170 100ft

Supplier's Site
Sleeving, Tubular Wire Braid, 0.16Mm, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire - 02F7922 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Tubular Wire Braid, 0.16Mm, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire
02F7922
Sleeving, Tubular Wire Braid, 0.16Mm, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire 02F7922
SLEEVING, TUBULAR WIRE BRAID, 0.16MM, TIN, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Silver; Internal Diameter:5.16mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:-RoHS Compliant: Yes

SLEEVING, TUBULAR WIRE BRAID, 0.16MM, TIN, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Silver; Internal Diameter:5.16mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 8211722 02F7922
Product Name Cable Sleeves Sleeving, Tubular Wire Braid, 0.16Mm, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-501 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Clamping sleeve - EAMH-86-10-C27.3-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Adhesive Lined PVC Heat Shrink - VAT-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details