Alpha Wire Braid; 11 AWG; Tinned Copper; 192; 7630CMA; 46 A 2170 SV005

Description
Tinned Copper Tubular Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding Each Strand Soft Drawn Tinned Copper Wire Meets Fed. Spec QQ-W-343E and ASTM-B-33 Shield Coverage Is 95% When Placed Over Mandrel of Equivalent Diameter to That of Braid Interior
Description
Tinned Copper Tubular Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding Each Strand Soft Drawn Tinned Copper Wire Meets Fed. Spec QQ-W-343E and ASTM-B-33 Shield Coverage Is 95% When Placed Over Mandrel of Equivalent Diameter to That of Braid Interior

Suppliers

Company
Product
Description
Supplier Links
Braid; 11 AWG; Tinned Copper; 192; 7630CMA; 46 A - 70136170 - Allied Electronics, Inc.
Fort Worth, TX, USA
Braid; 11 AWG; Tinned Copper; 192; 7630CMA; 46 A
70136170
Braid; 11 AWG; Tinned Copper; 192; 7630CMA; 46 A 70136170
Tinned Copper Tubular Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding Each Strand Soft Drawn Tinned Copper Wire Meets Fed. Spec QQ-W-343E and ASTM-B-33 Shield Coverage Is 95% When Placed Over Mandrel of Equivalent Diameter to That of Braid Interior

Tinned Copper Tubular Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding

  • Each Strand Soft Drawn Tinned Copper Wire Meets Fed. Spec QQ-W-343E and ASTM-B-33
  • Shield Coverage Is 95% When Placed Over Mandrel of Equivalent Diameter to That of Braid Interior
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70136170
Product Name Braid; 11 AWG; Tinned Copper; 192; 7630CMA; 46 A
Approvals QQ-W-343E, QQ-B-575B, ASTM-B-33
Unlock Full Specs
to access all available technical data

Similar Products

28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details
Stranded Hookup Wire - CW5052-24 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0450 inch (1.14 mm)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Hook Up Wire - 1805923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 100 volts
Nominal Diameter 0.0690 to 0.1100 inch (1.75 to 2.79 mm)
Rated Temperature 150 C (302 F)
View Details