Alpha Wire Sleeving, Tubular Wire Braid, 0.127Mm, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire 2168 SV005

Description
SLEEVING, TUBULAR WIRE BRAID, 0.127MM, TIN, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Silver; Internal Diameter:4.34mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:Tin RoHS Compliant: Yes
Datasheet
Description
SLEEVING, TUBULAR WIRE BRAID, 0.127MM, TIN, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Silver; Internal Diameter:4.34mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:Tin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Tubular Wire Braid, 0.127Mm, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire - 02F7921 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Tubular Wire Braid, 0.127Mm, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire
02F7921
Sleeving, Tubular Wire Braid, 0.127Mm, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire 02F7921
SLEEVING, TUBULAR WIRE BRAID, 0.127MM, TIN, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Silver; Internal Diameter:4.34mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:Tin RoHS Compliant: Yes

SLEEVING, TUBULAR WIRE BRAID, 0.127MM, TIN, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Silver; Internal Diameter:4.34mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:Tin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 02F7921
Product Name Sleeving, Tubular Wire Braid, 0.127Mm, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/8-01-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrinkable PTFE - SH254 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details