Alpha Wire Braided Wire 2168 SV005

Description
Tinned Copper Braid 2168 100ft
Request a Quote
Description
Tinned Copper Braid 2168 100ft
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Braided Wire - 8211728 - RS Components, Ltd.
Corby, Northants, United Kingdom
Braided Wire
8211728
Braided Wire 8211728
Tinned Copper Braid 2168 100ft

Tinned Copper Braid 2168 100ft

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 8211728
Product Name Braided Wire
Cable Conductor Copper and Copper Alloys; Tin Copper Wire
Unlock Full Specs
to access all available technical data

Similar Products

Copperweld Antenna Wire - 1330 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
North American 20 to 14 AWG
View Details
Crimped Wire - 1806027 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.1400 mm² (2.17E-4 in²)
View Details
Signal Wire & Cable - CQ27763001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
North American 16 AWG
View Details
Stainless Steel Oval Braided Wire - NES 24436-304SS - Cooner Wire Company
Specs
Conductor Type Stranded; Oval Braid
Cable Conductor Stainless Steel
Conductor Weight 0.0080 lbs/ft (0.0119 g/mm)
View Details