Alpha Wire Braid; 19 AWG; Tinned Copper; 48; 1200 CMA; 11 A 2162 SV005

Description
Tinned Copper Tubular Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding Each Strand Soft Drawn Tinned Copper Wire Meets Fed. Spec QQ-W-343E and ASTM-B-33 Shield Coverage Is 95% When Placed Over Mandrel of Equivalent Diameter to That of Braid Interior
Description
Tinned Copper Tubular Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding Each Strand Soft Drawn Tinned Copper Wire Meets Fed. Spec QQ-W-343E and ASTM-B-33 Shield Coverage Is 95% When Placed Over Mandrel of Equivalent Diameter to That of Braid Interior

Suppliers

Company
Product
Description
Supplier Links
Braid; 19 AWG; Tinned Copper; 48; 1200 CMA; 11 A - 70136164 - Allied Electronics, Inc.
Fort Worth, TX, USA
Braid; 19 AWG; Tinned Copper; 48; 1200 CMA; 11 A
70136164
Braid; 19 AWG; Tinned Copper; 48; 1200 CMA; 11 A 70136164
Tinned Copper Tubular Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding Each Strand Soft Drawn Tinned Copper Wire Meets Fed. Spec QQ-W-343E and ASTM-B-33 Shield Coverage Is 95% When Placed Over Mandrel of Equivalent Diameter to That of Braid Interior

Tinned Copper Tubular Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding

  • Each Strand Soft Drawn Tinned Copper Wire Meets Fed. Spec QQ-W-343E and ASTM-B-33
  • Shield Coverage Is 95% When Placed Over Mandrel of Equivalent Diameter to That of Braid Interior
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70136164
Product Name Braid; 19 AWG; Tinned Copper; 48; 1200 CMA; 11 A
Approvals QQ-W-343E, QQ-B-575B, ASTM-B-33
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1853963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3150 inch (8 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Miniature TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0270 to 0.0430 inch (0.6858 to 1.09 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Zip Cord - 1528 / 1529 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 30 volts
Rated Temperature 80 C (176 F)
View Details
22 AWG, PVC Insulated, Wire Spool - 9504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 105 C (221 F)
View Details