Alpha Wire Wire Braid Sleeving, 12.7Mm, Brass, 100Ft; Sleeving / Tubing Type Alpha Wire 2158 NA005

Description
WIRE BRAID SLEEVING, 12.7MM, BRASS, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Brass; Sleeving Colour:Natural; Internal Diameter:12.7mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:FIT; Length:30.5m RoHS Compliant: Yes
Datasheet
Description
WIRE BRAID SLEEVING, 12.7MM, BRASS, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Brass; Sleeving Colour:Natural; Internal Diameter:12.7mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:FIT; Length:30.5m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Braid Sleeving, 12.7Mm, Brass, 100Ft; Sleeving / Tubing Type Alpha Wire - 68Y4628 - Newark, An Avnet Company
Chicago, IL, United States
Wire Braid Sleeving, 12.7Mm, Brass, 100Ft; Sleeving / Tubing Type Alpha Wire
68Y4628
Wire Braid Sleeving, 12.7Mm, Brass, 100Ft; Sleeving / Tubing Type Alpha Wire 68Y4628
WIRE BRAID SLEEVING, 12.7MM, BRASS, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Brass; Sleeving Colour:Natural; Internal Diameter:12.7mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:FIT; Length:30.5m RoHS Compliant: Yes

WIRE BRAID SLEEVING, 12.7MM, BRASS, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Brass; Sleeving Colour:Natural; Internal Diameter:12.7mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:FIT; Length:30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 68Y4628
Product Name Wire Braid Sleeving, 12.7Mm, Brass, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-500/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S11-S8-12 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4724 inch (12 mm)
View Details
PVDF Heat Shrink Tubing - HSK-600 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Difluoride (PVDF)
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details