Alpha Wire Wire Braid Sleeving, 9.53Mm, Brass, 100Ft; Sleeving / Tubing Type Alpha Wire 2157 NA005

Description
WIRE BRAID SLEEVING, 9.53MM, BRASS, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Brass; Sleeving Colour:Natural; Internal Diameter:9.53mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:FIT; Length:30.5m RoHS Compliant: Yes
Datasheet
Description
WIRE BRAID SLEEVING, 9.53MM, BRASS, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Brass; Sleeving Colour:Natural; Internal Diameter:9.53mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:FIT; Length:30.5m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Braid Sleeving, 9.53Mm, Brass, 100Ft; Sleeving / Tubing Type Alpha Wire - 68Y4627 - Newark, An Avnet Company
Chicago, IL, United States
Wire Braid Sleeving, 9.53Mm, Brass, 100Ft; Sleeving / Tubing Type Alpha Wire
68Y4627
Wire Braid Sleeving, 9.53Mm, Brass, 100Ft; Sleeving / Tubing Type Alpha Wire 68Y4627
WIRE BRAID SLEEVING, 9.53MM, BRASS, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Brass; Sleeving Colour:Natural; Internal Diameter:9.53mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:FIT; Length:30.5m RoHS Compliant: Yes

WIRE BRAID SLEEVING, 9.53MM, BRASS, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Brass; Sleeving Colour:Natural; Internal Diameter:9.53mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:FIT; Length:30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 68Y4627
Product Name Wire Braid Sleeving, 9.53Mm, Brass, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-502/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - NPFC-R-G34-G12-F - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Multi-Wall Polyolefin Heat Shrink - HS-101-MW - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details