Alpha Wire Wire Braid Sleeving, 6.35Mm, Brass, 100Ft; Sleeving / Tubing Type Alpha Wire 2156 NA005

Description
WIRE BRAID SLEEVING, 6.35MM, BRASS, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Brass; Sleeving Colour:Natural; Internal Diameter:6.35mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:FIT; Length:30.5m RoHS Compliant: Yes
Datasheet
Description
WIRE BRAID SLEEVING, 6.35MM, BRASS, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Brass; Sleeving Colour:Natural; Internal Diameter:6.35mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:FIT; Length:30.5m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Braid Sleeving, 6.35Mm, Brass, 100Ft; Sleeving / Tubing Type Alpha Wire - 68Y4626 - Newark, An Avnet Company
Chicago, IL, United States
Wire Braid Sleeving, 6.35Mm, Brass, 100Ft; Sleeving / Tubing Type Alpha Wire
68Y4626
Wire Braid Sleeving, 6.35Mm, Brass, 100Ft; Sleeving / Tubing Type Alpha Wire 68Y4626
WIRE BRAID SLEEVING, 6.35MM, BRASS, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Brass; Sleeving Colour:Natural; Internal Diameter:6.35mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:FIT; Length:30.5m RoHS Compliant: Yes

WIRE BRAID SLEEVING, 6.35MM, BRASS, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Brass; Sleeving Colour:Natural; Internal Diameter:6.35mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:FIT; Length:30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 68Y4626
Product Name Wire Braid Sleeving, 6.35Mm, Brass, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Laterally Slit Wire Conduit - POLYFLEX® PA 6 Conduit - Altech Corp.
Specs
Sleeving Split Wire Loom
Material Polyamide 6
Operating Temperature -40 to 12 C (-40 to 53.6 F)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details